Beko logo

Beko GNE V222 S side-by-side refrigerator Freestanding Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63001
Info modified on:
27 Mar 2024, 11:11:04
Short summary description Beko GNE V222 S side-by-side refrigerator Freestanding Silver:

Beko GNE V222 S, Freestanding, American door, Silver, LED, SN-T, 43 dB

Long summary description Beko GNE V222 S side-by-side refrigerator Freestanding Silver:

Beko GNE V222 S. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Climate class: SN-T, Noise level: 43 dB, Total gross capacity: 620 L. Fridge net capacity: 355 L. Freezer net capacity: 178 L, Freezer position: Side-placed, Freezing capacity: 2 kg/24h. Fresh zone compartment net capacity: 15 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.