Beko logo

Beko GNE 134621 X side-by-side refrigerator Freestanding Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83369
Info modified on:
27 May 2024, 12:09:46
Short summary description Beko GNE 134621 X side-by-side refrigerator Freestanding Stainless steel:

Beko GNE 134621 X, Freestanding, French door, Stainless steel, LCD, 46 dB, 605 L

Long summary description Beko GNE 134621 X side-by-side refrigerator Freestanding Stainless steel:

Beko GNE 134621 X. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Noise level: 46 dB, Total gross capacity: 605 L. Fridge net capacity: 380 L. Freezer net capacity: 155 L, Freezer position: Bottom-placed, Freezing capacity: 13 kg/24h. Annual energy consumption: 453 kWh, Energy usage: 1.24 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.