Beko logo

Beko GNE 134620 X side-by-side refrigerator Freestanding 584 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87620
Info modified on:
27 May 2024, 13:47:52
Short summary description Beko GNE 134620 X side-by-side refrigerator Freestanding 584 L Silver:

Beko GNE 134620 X, Freestanding, French door, Silver, 584 L, SN-T, 43 dB

Long summary description Beko GNE 134620 X side-by-side refrigerator Freestanding 584 L Silver:

Beko GNE 134620 X. Appliance placement: Freestanding, Product design: French door, Product colour: Silver. Total net capacity: 584 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 380 L, Fridge gross capacity: 386 L. Freezer net capacity: 155 L, Freezer position: Bottom-placed, Freezing capacity: 13 kg/24h. Annual energy consumption: 453 kWh, Energy usage: 1.241 kWh/24h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.