Beko FSM 62330 DXT, Freestanding cooker, Stainless steel, Buttons, Rotary, Front, Gas, 4 zone(s)
Beko FSM 62330 DXT. Product type: Freestanding cooker, Product colour: Stainless steel, Control type: Buttons, Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Gas type: Butane/Propane. Oven size: Medium, Oven power source: Electric, Oven net capacity: 72 L. Oven timer type: Digital. Energy consumption (conventional): 0.99 kWh, Energy consumption (forced convection): 0.9 kWh