Beko logo

Beko DPY 8405 GXB2 tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123078
Info modified on:
17 Oct 2024, 14:58:14
Short summary description Beko DPY 8405 GXB2 tumble dryer Freestanding Front-load 8 kg A++ White:

Beko DPY 8405 GXB2, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, 178°

Long summary description Beko DPY 8405 GXB2 tumble dryer Freestanding Front-load 8 kg A++ White:

Beko DPY 8405 GXB2. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class: A, Cycle time: 145 min. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1.92 kWh, Annual energy consumption: 230 kWh. Depth: 609 mm, Width: 595 mm, Height: 846 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.