Beko logo

Beko CSA 31030 X fridge-freezer 282 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28514
Info modified on:
26 Feb 2021, 15:59:51
Short summary description Beko CSA 31030 X fridge-freezer 282 L White:

Beko CSA 31030 X, 282 L, SN, 41 dB, 3.5 kg/24h, White

Long summary description Beko CSA 31030 X fridge-freezer 282 L White:

Beko CSA 31030 X. Total net capacity: 282 L, Climate class: SN, Noise level: 41 dB. Fridge net capacity: 204 L, Fridge interior light. Freezer net capacity: 78 L, Freezing capacity: 3.5 kg/24h. Annual energy consumption: 204 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.