Beko logo

Beko CFG3582DW fridge-freezer Freestanding 268 L F White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30646
Info modified on:
17 Feb 2025, 11:45:15
Short summary description Beko CFG3582DW fridge-freezer Freestanding 268 L F White:

Beko CFG3582DW, 268 L, No Frost (fridge), SN-ST, 5.6 kg/24h, F, White

Long summary description Beko CFG3582DW fridge-freezer Freestanding 268 L F White:

Beko CFG3582DW. Total net capacity: 268 L. Door hinge: Right. Climate class: SN-ST, Noise level: 39 dB. Fridge net capacity: 166 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 102 L, Freezing capacity: 5.6 kg/24h, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 294 kWh. Product colour: White

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.