Beko logo

Beko BIM24400BCS oven 71 L 31000 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39603
Info modified on:
04 Mar 2025, 15:23:22
Short summary description Beko BIM24400BCS oven 71 L 31000 W Black:

Beko BIM24400BCS, Medium, Electric, 71 L, 31000 W, 71 L, 2200 W

Long summary description Beko BIM24400BCS oven 71 L 31000 W Black:

Beko BIM24400BCS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Black, Control type: Touch. Connected load: 31000 W, AC input voltage: 220-240 V, AC input frequency: 50 Hz. Width: 59.4 mm, Depth: 56.7 mm, Height: 59.5 mm. Energy efficiency class (old): A+

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.