Beko logo

Beko BCN 130000 fridge-freezer Built-in White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51867
Info modified on:
27 May 2024, 14:46:25
Short summary description Beko BCN 130000 fridge-freezer Built-in White:

Beko BCN 130000, No Frost (fridge), SN-T, 42 dB, 3.5 kg/24h, Fresh zone compartment, White

Long summary description Beko BCN 130000 fridge-freezer Built-in White:

Beko BCN 130000. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 172 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 65 L, Freezing capacity: 3.5 kg/24h. Fresh zone compartment. Annual energy consumption: 238 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.