Beko logo

Beko BCM15400XG oven 48 L Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43337
Info modified on:
29 Nov 2024, 15:42:52
Short summary description Beko BCM15400XG oven 48 L Black, Stainless steel:

Beko BCM15400XG, Medium, Electric, 48 L, 48 L, Built-in, Black, Stainless steel

Long summary description Beko BCM15400XG oven 48 L Black, Stainless steel:

Beko BCM15400XG. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 48 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Touch. Clock type: Electronic. Energy consumption (conventional): 0.77 kWh, Energy consumption (forced convection): 0.56 kWh, AC input voltage: 220-240 V. Lamp type: Halogen

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.