Beko logo

Beko DIN15210 Fully built-in 12 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52507
Info modified on:
27 May 2024, 12:22:49
Short summary description Beko DIN15210 Fully built-in 12 place settings:

Beko DIN15210, Fully built-in, Full size (60 cm), Black, Buttons, LED, Basket

Long summary description Beko DIN15210 Fully built-in 12 place settings:

Beko DIN15210. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Black. Number of place settings: 12 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Intensive, Quick. Water consumption per cycle: 12 L, Energy consumption per cycle: 1.02 kWh, Connected load: 1800 W. Width: 598 mm, Depth: 550 mm, Height: 818 mm. Drying class: A, Annual energy consumption: 290 kWh, Annual water consumption: 3360 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.