Beko DSN05310X, Semi built-in, Full size (60 cm), Grey, Stainless steel, Buttons, Rotary, LED, Basket
Beko DSN05310X. Appliance placement: Semi built-in, Product size: Full size (60 cm), Control panel colour: Grey, Stainless steel. Number of place settings: 13 place settings, Noise emission class: C, Noise level: 48 dB. Energy efficiency class: F, Water consumption per cycle: 11.5 L, Energy consumption per 100 cycles: 104 kWh. Width: 598 mm, Depth: 570 mm, Height: 818 mm