Beko logo

Beko B1802 fridge Built-in 126 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50852
Info modified on:
27 May 2024, 12:22:07
Short summary description Beko B1802 fridge Built-in 126 L White:

Beko B1802, 126 L, 37 dB, White

Long summary description Beko B1802 fridge Built-in 126 L White:

Beko B1802. Fridge net capacity: 126 L, Noise level: 37 dB. Lamp type: LED. Door hinge: Right. Annual energy consumption: 94 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.