Bang & Olufsen EarSet 3i, Wired, 50 - 20000 Hz, 22 g, Headset, Aluminium, White
Bang & Olufsen EarSet 3i. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 50 - 20000 Hz. Cable length: 1 m. Weight: 22 g. Product colour: Aluminium, White