ATGBICS logo

ATGBICS GPON-SFP-OLT-B-MSA-AT network transceiver module Fiber optic 2400 Mbit/s 1490 nm

Data-sheet quality:
created/standardized by Icecat
Product views:
548
Info modified on:
24 Jan 2025, 09:38:50
Short summary description ATGBICS GPON-SFP-OLT-B-MSA-AT network transceiver module Fiber optic 2400 Mbit/s 1490 nm:

ATGBICS GPON-SFP-OLT-B-MSA-AT, Fiber optic, 2400 Mbit/s, SFP, SC, PON, 20000 m

Long summary description ATGBICS GPON-SFP-OLT-B-MSA-AT network transceiver module Fiber optic 2400 Mbit/s 1490 nm:

ATGBICS GPON-SFP-OLT-B-MSA-AT. SFP transceiver type: Fiber optic, Maximum data transfer rate: 2400 Mbit/s, Interface type: SFP. Product colour: Silver, Housing material: Metal, Brand compatibility: MSA Compliant. Compliance certificates: TÜV mark, UKCA, Electromagnetic Compatibility (EMC), REACH, Federal Communications Commission..., Certification: CE, EMC, FCC, REACH, RoHS, TÜV. Doesn't contain: Lead. Country of origin: United Kingdom

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.