ATGBICS logo

ATGBICS ET6402-AOC-7M-C InfiniBand/fibre optic cable QSFP+ Aqua colour, Orange

Data-sheet quality:
created/standardized by Icecat
Product views:
16992
Info modified on:
06 Jan 2025, 12:02:52
Short summary description ATGBICS ET6402-AOC-7M-C InfiniBand/fibre optic cable QSFP+ Aqua colour, Orange:

ATGBICS ET6402-AOC-7M-C, 7 m, AOC, QSFP+, QSFP+, Male/Male

Long summary description ATGBICS ET6402-AOC-7M-C InfiniBand/fibre optic cable QSFP+ Aqua colour, Orange:

ATGBICS ET6402-AOC-7M-C. Cable length: 7 m, Cable type: AOC, Connector 1: QSFP+, Connector 2: QSFP+, Connector gender: Male/Male

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.