ATGBICS logo

ATGBICS 6GK5992-1AM30-8AA0-C network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm

Data-sheet quality:
created/standardized by Icecat
Product views:
460
Info modified on:
13 May 2025, 11:20:40
Short summary description ATGBICS 6GK5992-1AM30-8AA0-C network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm:

ATGBICS 6GK5992-1AM30-8AA0-C, Fiber optic, 1000 Mbit/s, SFP, LC, EX, 30000 m

Long summary description ATGBICS 6GK5992-1AM30-8AA0-C network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm:

ATGBICS 6GK5992-1AM30-8AA0-C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product colour: Silver, Housing material: Metal, Brand compatibility: SCALANCE X. Compliance certificates: TÜV mark, UKCA, Electromagnetic Compatibility (EMC), REACH, Federal Communications Commission..., Certification: CE, EMC, FCC, REACH, RoHS, TÜV. Doesn't contain: Lead. Country of origin: United Kingdom

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.