ATEN logo

ATEN CE250A KVM switch Rack mounting Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29687
Info modified on:
16 Jan 2024, 10:49:22
End of life date:
01 Aug 2021
Short summary description ATEN CE250A KVM switch Rack mounting Black:

ATEN CE250A, 1280 x 1024 pixels, Rack mounting, 1.25 W, Black

Long summary description ATEN CE250A KVM switch Rack mounting Black:

ATEN CE250A. Keyboard port type: PS/2, Mouse port type: PS/2. Maximum resolution: 1280 x 1024 pixels. Product colour: Black, Cable length: 1.8 m. Power consumption (typical): 1.25 W. Weight: 330 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.