ASUS Zen AiO ZN242IFGK-CA034T, 60.5 cm (23.8"), Full HD, Intel® Core™ i7, 16 GB, 1.26 TB, Windows 10 Pro
ASUS Zen AiO ZN242IFGK-CA034T. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 2.8 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1050, On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Silver