ASUS logo

ASUS Zen AiO ZN240ICGT-RA037X All-in-One PC/workstation Intel® Core™ i5 i5-6200U 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48105
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Zen AiO ZN240ICGT-RA037X All-in-One PC/workstation Intel® Core™ i5 i5-6200U 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Grey:

ASUS Zen AiO ZN240ICGT-RA037X, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Home

Long summary description ASUS Zen AiO ZN240ICGT-RA037X All-in-One PC/workstation Intel® Core™ i5 i5-6200U 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Grey:

ASUS Zen AiO ZN240ICGT-RA037X. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 940MX. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.