ASUS logo

ASUS ZenFone Max ZC550KL-6A090C5 smartphone 14 cm (5.5") Dual SIM Android 5.0 4G Micro-USB 2 GB 32 GB 5000 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27893
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ZenFone Max ZC550KL-6A090C5 smartphone 14 cm (5.5") Dual SIM Android 5.0 4G Micro-USB 2 GB 32 GB 5000 mAh Black:

ASUS ZenFone Max ZC550KL-6A090C5, 14 cm (5.5"), 2 GB, 32 GB, 13 MP, Android 5.0, Black

Long summary description ASUS ZenFone Max ZC550KL-6A090C5 smartphone 14 cm (5.5") Dual SIM Android 5.0 4G Micro-USB 2 GB 32 GB 5000 mAh Black:

ASUS ZenFone Max ZC550KL-6A090C5. Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm, Processor: MSM 8916. RAM capacity: 2 GB, RAM type: LPDDR3, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.0. Battery capacity: 5000 mAh. Product colour: Black. Weight: 202 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.