ASUS ZenFone Go ZC500TG-1B006WW, 12.7 cm (5"), 2 GB, 8 GB, 8 MP, Android 5.1, White
ASUS ZenFone Go ZC500TG-1B006WW. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor: MT6580. RAM capacity: 2 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 2070 mAh. Product colour: White. Weight: 135 g