ASUS logo

ASUS ZenFone Max ZB555KL-S425-2G16G-GD smartphone 14 cm (5.5") Dual SIM Android 8.0 4G Micro-USB 2 GB 16 GB 4000 mAh Gold

Brand:
Product family:
Product series:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51565
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS ZenFone Max ZB555KL-S425-2G16G-GD smartphone 14 cm (5.5") Dual SIM Android 8.0 4G Micro-USB 2 GB 16 GB 4000 mAh Gold:

ASUS ZenFone Max ZB555KL-S425-2G16G-GD, 14 cm (5.5"), 2 GB, 16 GB, 13 MP, Android 8.0, Gold

Long summary description ASUS ZenFone Max ZB555KL-S425-2G16G-GD smartphone 14 cm (5.5") Dual SIM Android 8.0 4G Micro-USB 2 GB 16 GB 4000 mAh Gold:

ASUS ZenFone Max ZB555KL-S425-2G16G-GD. Display diagonal: 14 cm (5.5"), Display resolution: 1440 x 720 pixels. Processor frequency: 1.4 GHz, Processor family: Qualcomm Snapdragon, Processor: 425. RAM capacity: 2 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 4000 mAh. Product colour: Gold. Weight: 150 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.