ASUS logo

ASUS Xonar AE Internal 7.1 channels PCI-E

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87847
Info modified on:
14 Mar 2024, 19:48:01
Short summary description ASUS Xonar AE Internal 7.1 channels PCI-E:

ASUS Xonar AE, 7.1 channels, Internal, 32 bit, 110 dB, PCI-E

Long summary description ASUS Xonar AE Internal 7.1 channels PCI-E:

ASUS Xonar AE. Audio output channels: 7.1 channels, Audio quality: 32 bit, Line-out Signal-to-Noise Ratio (SNR): 110 dB. Host interface: PCI-E, Headphone connectivity: 3.5 mm. Product colour: Black. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10.... Processor: 6632AE

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.