ASUS X751NA-TY012T, Intel® Pentium®, 1.1 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB
ASUS X751NA-TY012T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor: N4200, Processor frequency: 1.1 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. Operating system installed: Windows 10 Home. Product colour: White