ASUS Vivobook 17 X705UB-GC145, Intel® Pentium®, 2.1 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 256 GB
ASUS Vivobook 17 X705UB-GC145. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor: 4405U, Processor frequency: 2.1 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: Endless OS. Product colour: Grey