ASUS X55U-SX045D, AMD E, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB
ASUS X55U-SX045D. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor: E2-1800, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: AMD Radeon HD 7340G. Operating system installed: FreeDOS. Product colour: Black