ASUS logo

ASUS X55C SX151H Intel® Core™ i3 i3-2370M Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49932
Info modified on:
22 Jan 2025, 05:48:27
Short summary description ASUS X55C SX151H Intel® Core™ i3 i3-2370M Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Black:

ASUS X55C SX151H, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description ASUS X55C SX151H Intel® Core™ i3 i3-2370M Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Black:

ASUS X55C SX151H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-2370M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.