ASUS logo

ASUS X555QG-XX007T laptop AMD A12 A12-9700P 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M430 Wi-Fi 4 (802.11n) Windows 10 Home Black, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132567
Info modified on:
22 Jan 2025, 05:29:57
Short summary description ASUS X555QG-XX007T laptop AMD A12 A12-9700P 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M430 Wi-Fi 4 (802.11n) Windows 10 Home Black, Stainless steel:

ASUS X555QG-XX007T, AMD A12, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS X555QG-XX007T laptop AMD A12 A12-9700P 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M430 Wi-Fi 4 (802.11n) Windows 10 Home Black, Stainless steel:

ASUS X555QG-XX007T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A12, Processor: A12-9700P, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Home. Product colour: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.