ASUS logo

ASUS X554LA-XX959T laptop Intel® Core™ i5 i5-5200U 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74272
Info modified on:
01 Feb 2025, 05:30:26
Short summary description ASUS X554LA-XX959T laptop Intel® Core™ i5 i5-5200U 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home White:

ASUS X554LA-XX959T, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS X554LA-XX959T laptop Intel® Core™ i5 i5-5200U 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home White:

ASUS X554LA-XX959T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: White

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.