ASUS logo

ASUS X552MJ-SX075H laptop Intel® Pentium® N3540 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 8.1 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78224
Info modified on:
22 Jan 2025, 05:58:25
Short summary description ASUS X552MJ-SX075H laptop Intel® Pentium® N3540 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 8.1 Black:

ASUS X552MJ-SX075H, Intel® Pentium®, 2.16 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS X552MJ-SX075H laptop Intel® Pentium® N3540 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 8.1 Black:

ASUS X552MJ-SX075H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor: N3540, Processor frequency: 2.16 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.