ASUS logo

ASUS X552CL-SX080H laptop Intel® Core™ i7 i7-3537U 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 710M Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40104
Info modified on:
23 Jan 2025, 18:09:58
Short summary description ASUS X552CL-SX080H laptop Intel® Core™ i7 i7-3537U 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 710M Black:

ASUS X552CL-SX080H, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description ASUS X552CL-SX080H laptop Intel® Core™ i7 i7-3537U 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 710M Black:

ASUS X552CL-SX080H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 710M. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.