ASUS logo

ASUS Vivobook Max X541UV-DM816 laptop Intel® Core™ i3 i3-6006U 39.6 cm (15.6") Full HD 4 GB 1 TB HDD NVIDIA® GeForce® 920MX Black, Chocolate

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21305
Info modified on:
23 Jan 2025, 18:56:36
Short summary description ASUS Vivobook Max X541UV-DM816 laptop Intel® Core™ i3 i3-6006U 39.6 cm (15.6") Full HD 4 GB 1 TB HDD NVIDIA® GeForce® 920MX Black, Chocolate:

ASUS Vivobook Max X541UV-DM816, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS Vivobook Max X541UV-DM816 laptop Intel® Core™ i3 i3-6006U 39.6 cm (15.6") Full HD 4 GB 1 TB HDD NVIDIA® GeForce® 920MX Black, Chocolate:

ASUS Vivobook Max X541UV-DM816. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: NVIDIA® GeForce® 920MX. Product colour: Black, Chocolate

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.