ASUS X52JT-SX145V, Intel® Core™ i7, 1.73 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB
ASUS X52JT-SX145V. Processor family: Intel® Core™ i7, Processor: i7-740QM, Processor frequency: 1.73 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: AMD Mobility Radeon HD 6370M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Brown. Weight: 2.62 kg