ASUS logo

ASUS X515JP-EJ173A5 laptop Intel® Core™ i5 i5-1035G1 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) FreeDOS Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20148
Info modified on:
01 Feb 2025, 05:58:03
Short summary description ASUS X515JP-EJ173A5 laptop Intel® Core™ i5 i5-1035G1 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) FreeDOS Silver:

ASUS X515JP-EJ173A5, Intel® Core™ i5, 1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS X515JP-EJ173A5 laptop Intel® Core™ i5 i5-1035G1 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) FreeDOS Silver:

ASUS X515JP-EJ173A5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: FreeDOS. Product colour: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.