ASUS logo

ASUS X515JP-EJ009A32 laptop Intel® Core™ i7 i7-1065G7 39.6 cm (15.6") Full HD 20 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37218
Info modified on:
01 Feb 2025, 05:46:22
Short summary description ASUS X515JP-EJ009A32 laptop Intel® Core™ i7 i7-1065G7 39.6 cm (15.6") Full HD 20 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

ASUS X515JP-EJ009A32, Intel® Core™ i7, 1.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 20 GB, 1 TB

Long summary description ASUS X515JP-EJ009A32 laptop Intel® Core™ i7 i7-1065G7 39.6 cm (15.6") Full HD 20 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

ASUS X515JP-EJ009A32. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 20 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics. Operating system installed: Windows 10 Pro. Product colour: Silver

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.