ASUS logo

ASUS Vivobook 14 X513EP-BQ502TS laptop Intel® Core™ i5 i5-1135G7 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8186
Info modified on:
01 Feb 2025, 05:22:48
Short summary description ASUS Vivobook 14 X513EP-BQ502TS laptop Intel® Core™ i5 i5-1135G7 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS Vivobook 14 X513EP-BQ502TS, Intel® Core™ i5, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1.26 TB, Windows 10 Home

Long summary description ASUS Vivobook 14 X513EP-BQ502TS laptop Intel® Core™ i5 i5-1135G7 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS Vivobook 14 X513EP-BQ502TS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-1135G7. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce MX330. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.