ASUS logo

ASUS Vivobook 15 X512DA-BQ1175 laptop AMD Ryzen™ 5 3500U 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75460
Info modified on:
23 Jan 2025, 18:16:23
Short summary description ASUS Vivobook 15 X512DA-BQ1175 laptop AMD Ryzen™ 5 3500U 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Silver:

ASUS Vivobook 15 X512DA-BQ1175, AMD Ryzen™ 5, 2.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Vivobook 15 X512DA-BQ1175 laptop AMD Ryzen™ 5 3500U 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Silver:

ASUS Vivobook 15 X512DA-BQ1175. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor: 3500U, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: FreeDOS. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.