ASUS logo

ASUS Vivobook 15 X510UR-BQ292T laptop Intel® Core™ i7 i7-8550U 39.6 cm (15.6") Full HD 8 GB 1 TB HDD NVIDIA® GeForce® 930MX Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8369
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS Vivobook 15 X510UR-BQ292T laptop Intel® Core™ i7 i7-8550U 39.6 cm (15.6") Full HD 8 GB 1 TB HDD NVIDIA® GeForce® 930MX Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Vivobook 15 X510UR-BQ292T, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook 15 X510UR-BQ292T laptop Intel® Core™ i7 i7-8550U 39.6 cm (15.6") Full HD 8 GB 1 TB HDD NVIDIA® GeForce® 930MX Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Vivobook 15 X510UR-BQ292T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® 930MX. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.