ASUS X50N-AP026C, 1.8 GHz, 39.1 cm (15.4"), 1 GB, DDR2-SDRAM, 120 GB, Windows Vista Home Premium
ASUS X50N-AP026C. Processor: TL-56, Processor frequency: 1.8 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 7000. Operating system installed: Windows Vista Home Premium. Weight: 2.65 kg