ASUS logo

ASUS X44H-MS3 laptop Intel® Core™ i3 i3-2350M 35.6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Basic Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14836
Info modified on:
24 Jan 2025, 20:37:50
Short summary description ASUS X44H-MS3 laptop Intel® Core™ i3 i3-2350M 35.6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Basic Brown:

ASUS X44H-MS3, Intel® Core™ i3, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS X44H-MS3 laptop Intel® Core™ i3 i3-2350M 35.6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Basic Brown:

ASUS X44H-MS3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Basic. Product colour: Brown

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.