ASUS logo

ASUS Vivobook Max X441UR-GA041 laptop Intel® Core™ i3 i3-6006U 35.6 cm (14") HD 4 GB 1 TB HDD NVIDIA® GeForce® 930MX Endless OS Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26126
Info modified on:
28 Jan 2025, 11:01:28
Short summary description ASUS Vivobook Max X441UR-GA041 laptop Intel® Core™ i3 i3-6006U 35.6 cm (14") HD 4 GB 1 TB HDD NVIDIA® GeForce® 930MX Endless OS Silver:

ASUS Vivobook Max X441UR-GA041, Intel® Core™ i3, 2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS Vivobook Max X441UR-GA041 laptop Intel® Core™ i3 i3-6006U 35.6 cm (14") HD 4 GB 1 TB HDD NVIDIA® GeForce® 930MX Endless OS Silver:

ASUS Vivobook Max X441UR-GA041. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Endless OS. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.