ASUS logo

ASUS X201E-KX162D laptop Intel® Celeron® 1007U 29.5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25573
Info modified on:
23 Jan 2025, 19:03:40
Short summary description ASUS X201E-KX162D laptop Intel® Celeron® 1007U 29.5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Black:

ASUS X201E-KX162D, Intel® Celeron®, 1.5 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS X201E-KX162D laptop Intel® Celeron® 1007U 29.5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Black:

ASUS X201E-KX162D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: 1007U, Processor frequency: 1.5 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Product colour: Black. Weight: 1.3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.