ASUS X201E-KX059H, Intel® Celeron®, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 500 GB
ASUS X201E-KX059H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: 847, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Black, Stainless steel. Weight: 1.3 kg