ASUS logo

ASUS X200MA-CT036H laptop Intel® Pentium® N3520 29.5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 750 GB HDD Windows 8.1 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12422
Info modified on:
25 Jan 2025, 22:50:54
Short summary description ASUS X200MA-CT036H laptop Intel® Pentium® N3520 29.5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 750 GB HDD Windows 8.1 Black:

ASUS X200MA-CT036H, Intel® Pentium®, 2.17 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS X200MA-CT036H laptop Intel® Pentium® N3520 29.5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 750 GB HDD Windows 8.1 Black:

ASUS X200MA-CT036H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor: N3520, Processor frequency: 2.17 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.