ASUS logo

ASUS WL-ANT157 network antenna Directional antenna RP-SMA 7 dBi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71140
Info modified on:
13 Nov 2018, 09:33:21
Short summary description ASUS WL-ANT157 network antenna Directional antenna RP-SMA 7 dBi:

ASUS WL-ANT157, 7 dBi, 2.4/5 GHz, IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 5 dBi, 50 Ω, 70°

Long summary description ASUS WL-ANT157 network antenna Directional antenna RP-SMA 7 dBi:

ASUS WL-ANT157. Gain dBi (with antenna cable): 7 dBi, Frequency band and operating channels: 2.4/5 GHz, Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Antenna type: Directional antenna, Antenna connector type: RP-SMA, Connector gender: Male

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.