ASUS W5FE-2P012C, Intel® Core™2 Duo, 1.83 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1.5 GB, 160 GB
ASUS W5FE-2P012C. Processor family: Intel® Core™2 Duo, Processor: T5600, Processor frequency: 1.83 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive: DVD±RW. Operating system installed: Windows Vista Home Premium. Weight: 1.7 kg