ASUS VX2-AK014G, Intel® Core™2 Duo, 2.16 GHz, 39.1 cm (15.4"), 2 GB, 160 GB, Windows Vista Ultimate
ASUS VX2-AK014G. Processor family: Intel® Core™2 Duo, Processor: T7400, Processor frequency: 2.16 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce Go 7700 VX. Operating system installed: Windows Vista Ultimate. Weight: 2.8 kg