ASUS logo

ASUS VivoPC VM62-G183T PC/workstation Intel® Core™ i3 i3-4030U 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini PC Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67135
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS VivoPC VM62-G183T PC/workstation Intel® Core™ i3 i3-4030U 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini PC Grey:

ASUS VivoPC VM62-G183T, 1.9 GHz, Intel® Core™ i3, i3-4030U, 4 GB, 1 TB, Windows 7 Professional

Long summary description ASUS VivoPC VM62-G183T PC/workstation Intel® Core™ i3 i3-4030U 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini PC Grey:

ASUS VivoPC VM62-G183T. Processor frequency: 1.9 GHz, Processor family: Intel® Core™ i3, Processor: i3-4030U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Power supply: 65 W. Form factor: Mini PC. Product type: Mini PC. Product colour: Grey

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.