ASUS logo

ASUS VH222D 21.5" Wide TFT computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164904
Info modified on:
08 May 2024, 22:50:21
Short summary description ASUS VH222D 21.5" Wide TFT computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:

ASUS VH222D 21.5" Wide TFT, 54.6 cm (21.5"), 1920 x 1080 pixels, 5 ms, Black

Long summary description ASUS VH222D 21.5" Wide TFT computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:

ASUS VH222D 21.5" Wide TFT. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.